RSL020P03FRATR

Electronic & Electrical Components

> Semiconductors - Discretes

> Transistors

Organise Price Comparison Results by
distributor space
Distributor Statistics for RSL020P03FRATR
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for RSL020P03FRATR
Series Information for RSL020P03FRATR - Rohm

Features

  • feature
    1) Low On-resistance. 2) High speed switching.

Description

MOSFET AEC-Q101 P-CH -30V -2A TUMT6

Specifications

Transistor Polarity:
P Channel
Continuous Drain Current Id:
-2A
Drain Source Voltage Vds:
-30V
On Resistance Rds(on):
0.08ohm
Rds(on) Test Voltage Vgs:
-10V
Threshold Voltage Vgs:
-2.5V
Power Dissipation Pd:
1W
Transistor Case Style:
TUMT
No. of Pins:
6Pins
Operating Temperature Max:
150°C
Product Range:
-
Automotive Qualification Standard:
AEC-Q101
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

MOSFET Transistor P-Channel 4V Drive -2A 6-Pin TUMT T/R