Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.58
10V-drive type |
Nch Power MOSFET |
Fast Switching Speed |
Drive circuits can be simple |
Parallel use is easy |
Pb Free/RoHS Compliant |
Package Code | TO-263 (D2PAK) |
---|---|
JEITA Package | SC-83 |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 60 |
Drain Current ID[A] | 40 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.011 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.011 |
Total gate charge Qg[nC] | 52 |
Power Dissipation (PD)[W] | 50 |
Drive Voltage[V] | 10 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x13.1 (t=4.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RSJ400N06FRA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
N-CH 60V 40A 11mOhm D2PAK | Rutronik |
Mosfet, Aec-Q101, N-Ch, 60V, To-263 | Newark Electronics |
Transistor MOSFET N-CH 60V 40A 3-Pin TO-263 T/R | Avnet America |
MOSFET, AEC-Q101, N-CH, 60V, TO-263 | element14 |
Where can I find additional details, specifications and documents for a RSJ400N06FRATL?
Additional datasheets, footprints and schematics for RSJ400N06FRATL are listed on our Part Details page. You can also find images and similar parts to RSJ400N06FRATL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSJ400N06FRATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSJ400N06FRATL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSJ400N06FRATL fall under?
The RSJ400N06FRATL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RSJ400N06FRATL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSJ400N06FRATL you can contact the distributor directly for product support, shipping queries etc.
Is the RSJ400N06FRATL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSJ400N06FRATL have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RSJ400N06FRATL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSJ400N06FRATL often in real-time on the comparison pages.
What if I can't find stock of RSJ400N06FRATL?
You can fill out our help required form which you can use to request a quote for RSJ400N06FRATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.