Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
3,058
in stock
|
Buy Now | |
element14
from US$1.08
|
3,058
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
2,856
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
352
in stock
|
Buy Now | |
Avnet America
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.85
|
-
|
Buy Now | |
Future Electronics
from US$0.77
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4V-drive type |
Pch Power MOSFET |
Fast Switching Speed |
Drive circuits can be simple |
Parallel use is easy |
Pb Free/RoHS Compliant |
Package Code | TO-263 (D2PAK) |
---|---|
JEITA Package | SC-83 |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -100 |
Drain Current ID[A] | -25 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.05 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.048 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.045 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.05 |
Total gate charge Qg[nC] | 60 |
Power Dissipation (PD)[W] | 50 |
Drive Voltage[V] | -4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x13.1 (t=4.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RSJ250P10FRA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
MOSFET, AEC-Q101, P-CH, -100V, TO-263 | element14 |
Mosfet, Aec-Q101, P-Ch, -100V, To-263 | Newark Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Transistor MOSFET P-CH 100V 25A 3-Pin TO-263 Emboss T/R | Avnet America |
P-CH 100V 25A 45mOhm TO-263S | Rutronik |
Trans MOSFET P-CH Si 100V 25A Automotive 3-Pin(2+Tab) LPTS T/R | Future Electronics |
Where can I find additional details, specifications and documents for a RSJ250P10FRATL?
Additional datasheets, footprints and schematics for RSJ250P10FRATL are listed on our Part Details page. You can also find images and similar parts to RSJ250P10FRATL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSJ250P10FRATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSJ250P10FRATL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSJ250P10FRATL fall under?
The RSJ250P10FRATL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RSJ250P10FRATL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSJ250P10FRATL you can contact the distributor directly for product support, shipping queries etc.
Is the RSJ250P10FRATL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSJ250P10FRATL have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for RSJ250P10FRATL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSJ250P10FRATL often in real-time on the comparison pages.
What if I can't find stock of RSJ250P10FRATL?
You can fill out our help required form which you can use to request a quote for RSJ250P10FRATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.