Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
845
in stock
|
Buy Now | |
CoreStaff
from US$0.67
|
980
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
876
in stock
|
Buy Now | |
element14
from US$0.79
|
876
in stock
|
Buy Now | |
Farnell
from US$0.68
|
876
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
583
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now |
Low on-resistance. |
Fast switching speed. |
Drive circuits can be simple. |
Parallel use is easy. |
Pb-free lead plating ; RoHS compliant |
100% Avalanche tested |
Package Code | TO-263 (D2PAK) |
---|---|
JEITA Package | SC-83 |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -100 |
Drain Current ID[A] | -15 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.1 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.085 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.1 |
Total gate charge Qg[nC] | 64 |
Power Dissipation (PD)[W] | 50 |
Drive Voltage[V] | -4 |
Mounting Style | Surface mount |
Package Size [mm] | 10.1x13.1 (t=4.7) |
Data Sheet |
---|
RSJ151P10 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, P-Ch, -100V, -15A, To-263 | Newark Electronics |
MOSFET, P-CH, -100V, -15A, TO-263 | element14 |
Power MOSFET P-Ch 100V 15A LPTSD2PAK | RS |
Trans MOSFET P-CH 100V ±15A 3-Pin TO-263 T/R | Avnet America |
Where can I find additional details, specifications and documents for a RSJ151P10TL?
Additional datasheets, footprints and schematics for RSJ151P10TL are listed on our Part Details page. You can also find images and similar parts to RSJ151P10TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSJ151P10TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSJ151P10TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSJ151P10TL fall under?
The RSJ151P10TL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RSJ151P10TL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSJ151P10TL you can contact the distributor directly for product support, shipping queries etc.
Is the RSJ151P10TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSJ151P10TL have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for RSJ151P10TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSJ151P10TL often in real-time on the comparison pages.
What if I can't find stock of RSJ151P10TL?
You can fill out our help required form which you can use to request a quote for RSJ151P10TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.