Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 7A |
Drain Source Voltage Vds | 45V |
On Resistance Rds(on) | 0.018ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
4V Drive Nch MOSFET | RS |
Mosfet, N-Ch, 45V, 7A, Sop | Newark Electronics |
ROHRSH070N05GZETB | Avnet America |
MOSFET, N-CH, 45V, 7A, SOP | element14 |
Where can I find additional details, specifications and documents for a RSH070N05GZETB?
Additional datasheets, footprints and schematics for RSH070N05GZETB are listed on our Part Details page. You can also find images and similar parts to RSH070N05GZETB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSH070N05GZETB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSH070N05GZETB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSH070N05GZETB fall under?
The RSH070N05GZETB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RSH070N05GZETB when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSH070N05GZETB you can contact the distributor directly for product support, shipping queries etc.
Is the RSH070N05GZETB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSH070N05GZETB have stock available?
Authorised distributors including CoreStaff, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RSH070N05GZETB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSH070N05GZETB often in real-time on the comparison pages.
What if I can't find stock of RSH070N05GZETB?
You can fill out our help required form which you can use to request a quote for RSH070N05GZETB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.