Status: | Unknown |
---|---|
Series: | RSB Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | RSB Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Cap, Film, Aec-Q200, Pet, 0.01Uf, Rad | Newark Electronics |
CAP, 0.01µF, 630V, 10%, PET, RADIAL | element14 |
Where can I find additional details, specifications and documents for a RSBPC2100AA00K?
Additional datasheets, footprints and schematics for RSBPC2100AA00K are listed on our Part Details page. You can also find images and similar parts to RSBPC2100AA00K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSBPC2100AA00K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSBPC2100AA00K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSBPC2100AA00K fall under?
The RSBPC2100AA00K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to RSBPC2100AA00K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSBPC2100AA00K you can contact the distributor directly for product support, shipping queries etc.
Is the RSBPC2100AA00K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSBPC2100AA00K have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RSBPC2100AA00K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSBPC2100AA00K often in real-time on the comparison pages.
What if I can't find stock of RSBPC2100AA00K?
You can fill out our help required form which you can use to request a quote for RSBPC2100AA00K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.