Status: | Unknown |
---|---|
Series: | RSB Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | RSB Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 63V |
KEMET Capacitor, 100nF, 40VAC, 63VDC, 10% | Distrelec |
Cap, Film, 0.1Uf, 63V, Radial | Newark Electronics |
CAP, 0.1µF, 63V, 10%, PET, RADIAL | element14 |
Film Capacitor, 0.1 uF, 40 V, 63 V, � 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a RSBDC3100Z300K?
Additional datasheets, footprints and schematics for RSBDC3100Z300K are listed on our Part Details page. You can also find images and similar parts to RSBDC3100Z300K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSBDC3100Z300K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSBDC3100Z300K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSBDC3100Z300K fall under?
The RSBDC3100Z300K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to RSBDC3100Z300K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSBDC3100Z300K you can contact the distributor directly for product support, shipping queries etc.
Is the RSBDC3100Z300K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSBDC3100Z300K have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for RSBDC3100Z300K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSBDC3100Z300K often in real-time on the comparison pages.
What if I can't find stock of RSBDC3100Z300K?
You can fill out our help required form which you can use to request a quote for RSBDC3100Z300K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.