Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 17.6V |
---|---|
Power Dissipation Pd | 500mW |
Operating Temperature Range | -55°C to +150°C |
Diode Case Style | TUMD2 |
No. of Pins | 2 |
SVHC | No SVHC (20-Jun-2011) |
Power Dissipation Max | 500mW |
BiDir.ESD Prot.Diode 500mW 16V SOD-323HE | RS |
RSB16VA Series 16 V 1 mA 500 mW Bi-Directional Zener Diode - TUMD2 | Future Electronics |
DIODE, ZENE, BID, 14.4V, 0.5W, TUMD2 | Farnell |
Where can I find additional details, specifications and documents for a RSB16VATR?
Additional datasheets, footprints and schematics for RSB16VATR are listed on our Part Details page. You can also find images and similar parts to RSB16VATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSB16VATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSB16VATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSB16VATR fall under?
The RSB16VATR is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to RSB16VATR when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSB16VATR you can contact the distributor directly for product support, shipping queries etc.
Is the RSB16VATR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSB16VATR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Future Electronics and element14 have stock available or on a lead time for RSB16VATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSB16VATR often in real-time on the comparison pages.
What if I can't find stock of RSB16VATR?
You can fill out our help required form which you can use to request a quote for RSB16VATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.