RSB16F2FHT106 Semiconductors - Discretes by Rohm

ZENER ARRAY AUTO 16V SOT-323

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.10


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.10
-
Buy Now
Logo for element14 element14 US$0.16
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Zener Voltage Vz Typ 16V
Diode Configuration Dual Series
Power Dissipation Pd 200mW
Operating Temperature Min -55°C
Operating Temperature Max 150°C
Diode Case Style SOT-323
No. of Pins 3 Pin
Product Range -
Automotive Qualification Standard AEC-Q101
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Zener Array, Aec-Q101, 16V, Sot-323 | Newark Electronics
ZENER ARRAY, AUTO, 16V, SOT-323 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RSB16F2FHT106?

Additional datasheets, footprints and schematics for RSB16F2FHT106 are listed on our Part Details page. You can also find images and similar parts to RSB16F2FHT106 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RSB16F2FHT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSB16F2FHT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RSB16F2FHT106 fall under?

The RSB16F2FHT106 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to RSB16F2FHT106 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RSB16F2FHT106 you can contact the distributor directly for product support, shipping queries etc.

Is the RSB16F2FHT106 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RSB16F2FHT106 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RSB16F2FHT106.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RSB16F2FHT106 often in real-time on the comparison pages.

What if I can't find stock of RSB16F2FHT106?

You can fill out our help required form which you can use to request a quote for RSB16F2FHT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay