Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Ultra-small mold type. |
Ultra-low capacitance and bi-directional zener diodes. |
Configuration | Bidirectional Dual Chip |
---|---|
Package Code | SOT-563 |
Package(JEITA) | SC-107C |
Mounting Style | Surface mount |
Number of terminal | 6 |
Power Dissipation (PD)[mW] | 150 |
Zener Voltage VZ (Typ.)[V] | 12 |
Zener Voltage VZ (Min.)[V] | 9.6 |
Zener Voltage VZ (Max.)[V] | 14.4 |
IZ @ VZ [mA] | 5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.55) |
Data Sheet |
---|
RSB12JS2 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
TVS diode,bi-direction,dual,150mW,SC75A | RS |
RSB12JS2 Series 14.4 V 0.1 uA 150 mW SMD ESD Protection Diode - SC-75A | Future Electronics |
Diode Zener Dual 12V 20% 150mW 6-Pin EMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a RSB12JS2T2R?
Additional datasheets, footprints and schematics for RSB12JS2T2R are listed on our Part Details page. You can also find images and similar parts to RSB12JS2T2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSB12JS2T2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSB12JS2T2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSB12JS2T2R you can contact the distributor directly for product support, shipping queries etc.
Is the RSB12JS2T2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSB12JS2T2R have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Future Electronics and Avnet America have stock available or on a lead time for RSB12JS2T2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSB12JS2T2R often in real-time on the comparison pages.
What if I can't find stock of RSB12JS2T2R?
You can fill out our help required form which you can use to request a quote for RSB12JS2T2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.