Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
3,315
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
7,777
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
5,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,245
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small mold type |
High reliability |
Configuration | A-Common Quad Chip |
---|---|
Package Code | SOT-353 |
Package(JEITA) | SC-88A |
Mounting Style | Surface mount |
Number of terminal | 5 |
Power Dissipation (PD)[mW] | 200 |
Zener Voltage VZ (Typ.)[V] | 6.1 |
Zener Voltage VZ (Min.)[V] | 6.1 |
Zener Voltage VZ (Max.)[V] | 7.2 |
IZ @ VZ [mA] | 1 |
Peak Pulse Power (tp=10x1000µ) [W] | 30 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
RSA6.1EN Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
TVS 4 Zener Diode Array 200mW SOT-353 | RS |
Diode: TVS array | Transfer Multisort Elektronik |
RSA6.1EN Series 7.2 V 1 uA 200 mW SMT ESD Protection Diode - SOT-353 | Future Electronics |
Diode Zener Quad Common Anode 6.65V 8% 200mW 5-Pin UMD T/R | Avnet America |
TVS 4 Zener Diode Array 200mW SOT-353 | ROHM Semiconductor RSA6.1ENTR | RS Americas |
DIODE, ESD PROTECTION, SOT-353 | element14 |
Where can I find additional details, specifications and documents for a RSA6.1ENTR?
Additional datasheets, footprints and schematics for RSA6.1ENTR are listed on our Part Details page. You can also find images and similar parts to RSA6.1ENTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSA6.1ENTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSA6.1ENTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSA6.1ENTR you can contact the distributor directly for product support, shipping queries etc.
Is the RSA6.1ENTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSA6.1ENTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for RSA6.1ENTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSA6.1ENTR often in real-time on the comparison pages.
What if I can't find stock of RSA6.1ENTR?
You can fill out our help required form which you can use to request a quote for RSA6.1ENTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.