Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -7.5A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.018ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Pch -30V -7.5A Middle Power MOSFET | RS |
Trans MOSFET P 30V ±7.5A 8-Pin SOP Emboss T/R | Avnet America |
MOSFET, P-CH, -30V, -7.5A, SOP-8 | Farnell |
Trans MOSFET P 30V �7.5A 8-Pin SOP Emboss T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RS3E075ATTB..?
Additional datasheets, footprints and schematics for RS3E075ATTB.. are listed on our Part Details page. You can also find images and similar parts to RS3E075ATTB.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS3E075ATTB.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS3E075ATTB.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS3E075ATTB.. fall under?
The RS3E075ATTB.. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RS3E075ATTB.. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS3E075ATTB.. you can contact the distributor directly for product support, shipping queries etc.
Is the RS3E075ATTB.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS3E075ATTB.. have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Avnet America and Farnell have stock available or on a lead time for RS3E075ATTB...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS3E075ATTB.. often in real-time on the comparison pages.
What if I can't find stock of RS3E075ATTB..?
You can fill out our help required form which you can use to request a quote for RS3E075ATTB.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.