Status: | Unknown |
---|---|
Series: | RS2D Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 150ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Product Range | RS2D Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | DO-214AA |
Current Ifsm | 50A |
Diode Type | Fast Recovery |
External Depth | 3.94mm |
External Length / Height | 2.44mm |
External Width | 4.57mm |
Forward Current If Max | 1.5mA |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 150ns |
Diode, Fast, 1.5A, 200V, Smb | Newark Electronics |
DIODE, FAST, 1.5A, 200V, SMB | element14 |
Diode Switching 200V 1.5A 2-Pin SMB T/R | Avnet America |
Where can I find additional details, specifications and documents for a RS2D-E3/5BT?
Additional datasheets, footprints and schematics for RS2D-E3/5BT are listed on our Part Details page. You can also find images and similar parts to RS2D-E3/5BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS2D-E3/5BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS2D-E3/5BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS2D-E3/5BT fall under?
The RS2D-E3/5BT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RS2D-E3/5BT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS2D-E3/5BT you can contact the distributor directly for product support, shipping queries etc.
Is the RS2D-E3/5BT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS2D-E3/5BT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for RS2D-E3/5BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS2D-E3/5BT often in real-time on the comparison pages.
What if I can't find stock of RS2D-E3/5BT?
You can fill out our help required form which you can use to request a quote for RS2D-E3/5BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.