Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Farnell
from US$0.09
|
51,541
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
17,535
in stock
|
Buy Now | |
element14
from US$0.09
|
17,535
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
3,650
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass passivated junction. |
For surface mounted applications. |
Built in strain relief, ideal for automated placement. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | RS1K |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 500 |
VRRM Max (V) | 800 |
VFM Max (V) | 1.3 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | SMA |
MISCELLANEOUS MOSFETS | Farnell |
Rectifier Diode, Single, 800 V, 1 A, 1.3 V, 30 A, 150 C Rohs Compliant: Yes |Onsemi RS1K | Newark Electronics |
RECTIFIER, STANDARD, 1A, 800V, DO-214AC | element14 |
Diode Switching 800V 1A 2-Pin DO-214AC T/R | EBV Elektronik |
ON Semiconductor, RS1K | RS |
RS1K Series 800 V 1 A Surface Mount Glass Passivated Fast Rectifier - DO-214AC | Future Electronics |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.3 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Maximum Peak Forward Surge Current IFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 800 V |
Forward Voltage Drop VF (V) | 1.3 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 800 V |
Reverse Recovery Time trr (ns) | 500 ns |
TotalCapacitance CT (pF) | 15 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a RS1K?
Additional datasheets, footprints and schematics for RS1K are listed on our Part Details page. You can also find images and similar parts to RS1K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1K fall under?
The RS1K is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RS1K when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1K you can contact the distributor directly for product support, shipping queries etc.
Is the RS1K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RS1K have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and EBV Elektronik have stock available or on a lead time for RS1K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1K often in real-time on the comparison pages.
What if I can't find stock of RS1K?
You can fill out our help required form which you can use to request a quote for RS1K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.