Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
4,950
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
2,445
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
15
in stock
|
Buy Now | |
element14
from US$0.19
|
15
in stock
|
Buy Now | |
Farnell
from US$0.17
|
15
in stock
|
Buy Now | |
Avnet America
-
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now |
Low on-resistance |
High power package (HSOP8) |
Pb-free lead plating ; RoHS compliant |
Halogen free |
100% Rg and UIS tested |
Package Code | HSOP8S (5x6) |
---|---|
Applications | Switching |
Number of terminal | 8 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 40 |
Drain Current ID[A] | 34 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.0156 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.0116 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.0156 |
Total gate charge Qg[nC] | 4.4 |
Power Dissipation (PD)[W] | 25 |
Drive Voltage[V] | 4.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 5x6 (t=1.1) |
Data Sheet |
---|
RS1G120MN Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
MOSFET 4.5V Drive Nch MOSFET | Future Electronics |
MOSFET,N-channel,40V,12A,HSOP8 | RS |
Mosfet, N-Ch, 40V, 40A, Hsop | Newark Electronics |
MOSFET, N-CH, 40V, 40A, HSOP | element14 |
Trans MOSFET N-CH 40V ±12A 8-Pin HSOP T/R | Avnet America |
N-CH 40V 34A 11,6mOhm HSOP8 | Rutronik |
Where can I find additional details, specifications and documents for a RS1G120MNTB?
Additional datasheets, footprints and schematics for RS1G120MNTB are listed on our Part Details page. You can also find images and similar parts to RS1G120MNTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1G120MNTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1G120MNTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1G120MNTB fall under?
The RS1G120MNTB is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RS1G120MNTB when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1G120MNTB you can contact the distributor directly for product support, shipping queries etc.
Is the RS1G120MNTB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RS1G120MNTB have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, RS and Newark Electronics have stock available or on a lead time for RS1G120MNTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1G120MNTB often in real-time on the comparison pages.
What if I can't find stock of RS1G120MNTB?
You can fill out our help required form which you can use to request a quote for RS1G120MNTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.