Status: | Unknown |
---|---|
Series: | RS1A, RS1B, RS1D, RS1G, RS1J, RS1K |
RoHS: | Unknown |
Prices starting from US$0.0316
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
17,076
in stock
|
Buy Now | |
Avnet America
from US$0.0316
|
43,200
in stock
|
Buy Now | |
TTI Europe
from US$0.0363
|
27,000
in stock
|
Buy Now | |
element14
from US$0.10
|
17,076
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
7,910
in stock
|
Buy Now | |
Future Electronics
from US$0.0363
|
7,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
5,164
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,124
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in fast switching rectification of power supply, inverters, converters, and freewheeling diodes for consumer, automotive and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
RS1A, RS1B, RS1D, RS1G, RS1J, RS1K |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Switching 200V 1A 2-Pin SMA T/R | Avnet America |
DIODE, FAST, 1A, 200V, SMD | element14 |
RS1D Series 200 V 1 A Surface-Mount Fast Switching Rectifier - DO-214AC (SMA) | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Switch Diode, 1A 200V Do-214Ac | Newark Electronics |
Diode, Rectifier, Fast, Vr 200V, If 1A, Pkg DO-214AC (SMA),Vf 1.3V, Trr 150ns, Cj 10pF | General Semiconductor / Vishay RS1D-E3/61T | RS Americas |
Where can I find additional details, specifications and documents for a RS1D-E3/61T?
Additional datasheets, footprints and schematics for RS1D-E3/61T are listed on our Part Details page. You can also find images and similar parts to RS1D-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1D-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1D-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1D-E3/61T fall under?
The RS1D-E3/61T is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RS1D-E3/61T when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1D-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the RS1D-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS1D-E3/61T have stock available?
Authorised distributors including Avnet America, TTI Europe, element14, Farnell and Chip One Stop have stock available or on a lead time for RS1D-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1D-E3/61T often in real-time on the comparison pages.
What if I can't find stock of RS1D-E3/61T?
You can fill out our help required form which you can use to request a quote for RS1D-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.