Status: | Unknown |
---|---|
Series: | RS07J Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
TTI Europe
from US$0.06
|
180,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 1.4A |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 250ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-219AB |
No. of Pins | 2Pins |
Product Range | RS07J Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
.5 A 600V DO219AB | TTI Europe |
Small Signal Diode, 600V, 1.4A, Do-219Ab | Newark Electronics |
Diode Small Signal Switching 600V 1.4A 2-Pin DO-219AB T/R | EBV Elektronik |
RS07J Series 600 V 500 mA Surface Mount Fast Rectifier - DO-219AB | Future Electronics |
DIODE, SWITCH, 600V, 0.5A.DO-219AB | element14 |
Where can I find additional details, specifications and documents for a RS07J-GS18?
Additional datasheets, footprints and schematics for RS07J-GS18 are listed on our Part Details page. You can also find images and similar parts to RS07J-GS18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS07J-GS18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS07J-GS18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS07J-GS18 fall under?
The RS07J-GS18 is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RS07J-GS18 when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS07J-GS18 you can contact the distributor directly for product support, shipping queries etc.
Is the RS07J-GS18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS07J-GS18 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, EBV Elektronik, Future Electronics and Avnet America have stock available or on a lead time for RS07J-GS18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS07J-GS18 often in real-time on the comparison pages.
What if I can't find stock of RS07J-GS18?
You can fill out our help required form which you can use to request a quote for RS07J-GS18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.