Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -14A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.005ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, P-CH, -30V, -14A, SOP-8 | Farnell |
Mosfet, P-Ch, -30V, -14A, Sop-8 | Newark Electronics |
4V Drive Pch MOSFET | RS |
4V Drive Pch MOSFET, SOP8, Pch | Future Electronics |
Trans MOSFET P-CH 30V 14A 8-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a RRH140P03GZETB?
Additional datasheets, footprints and schematics for RRH140P03GZETB are listed on our Part Details page. You can also find images and similar parts to RRH140P03GZETB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRH140P03GZETB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRH140P03GZETB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRH140P03GZETB fall under?
The RRH140P03GZETB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RRH140P03GZETB when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRH140P03GZETB you can contact the distributor directly for product support, shipping queries etc.
Is the RRH140P03GZETB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RRH140P03GZETB have stock available?
Authorised distributors including CoreStaff, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for RRH140P03GZETB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRH140P03GZETB often in real-time on the comparison pages.
What if I can't find stock of RRH140P03GZETB?
You can fill out our help required form which you can use to request a quote for RRH140P03GZETB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.