Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
No stock
|
Buy Now | |
CoreStaff
from US$0.57
|
5,721
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
4,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
-
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
element14
from US$0.73
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -10A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.009ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, P-Ch, -30V, -10A, Sop-8 | Newark Electronics |
4V Drive Pch MOSFET | Future Electronics |
Trans MOSFET P-CH -30V ±10A 8-Pin SOP T/R | Avnet America |
MOSFET, P-CH, -30V, -10A, SOP-8 | element14 |
Where can I find additional details, specifications and documents for a RRH100P03GZETB?
Additional datasheets, footprints and schematics for RRH100P03GZETB are listed on our Part Details page. You can also find images and similar parts to RRH100P03GZETB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRH100P03GZETB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRH100P03GZETB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRH100P03GZETB fall under?
The RRH100P03GZETB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RRH100P03GZETB when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRH100P03GZETB you can contact the distributor directly for product support, shipping queries etc.
Is the RRH100P03GZETB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RRH100P03GZETB have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for RRH100P03GZETB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRH100P03GZETB often in real-time on the comparison pages.
What if I can't find stock of RRH100P03GZETB?
You can fill out our help required form which you can use to request a quote for RRH100P03GZETB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.