RRH050P03GZETB Semiconductors - Discretes by Rohm

MOSFET P-CH -30V -5A SOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.53
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.28
2,500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.57
640
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Transistor Polarity P Channel
Continuous Drain Current Id -5A
Drain Source Voltage Vds -30V
On Resistance Rds(on) 0.036ohm
Rds(on) Test Voltage Vgs -10V
Threshold Voltage Vgs -2.5V
Power Dissipation Pd 2W
Transistor Case Style SOP
No. of Pins 8Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

MOSFET, P-CH, -30V, -5A, SOP-8 | Farnell
Trans MOSFET P 30V �5A 8-Pin SOP T/R | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RRH050P03GZETB?

Additional datasheets, footprints and schematics for RRH050P03GZETB are listed on our Part Details page. You can also find images and similar parts to RRH050P03GZETB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RRH050P03GZETB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRH050P03GZETB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RRH050P03GZETB fall under?

The RRH050P03GZETB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to RRH050P03GZETB when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RRH050P03GZETB you can contact the distributor directly for product support, shipping queries etc.

Is the RRH050P03GZETB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RRH050P03GZETB have stock available?

Authorised distributors including CoreStaff, Chip One Stop, Farnell and Avnet Silica have stock available or on a lead time for RRH050P03GZETB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RRH050P03GZETB often in real-time on the comparison pages.

What if I can't find stock of RRH050P03GZETB?

You can fill out our help required form which you can use to request a quote for RRH050P03GZETB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay