Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Low forward voltage |
High reliability |
Configuration | Single |
---|---|
Package Code | TO-252 (DPAK) |
Package(JEITA) | SC-63 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 400 |
Average Rectified Forward Current IO[A] | 6 |
IFSM[A] | 40 |
Forward Voltage VF(Max.)[V] | 1.1 |
IF @ Forward Voltage [A] | 6 |
Reverse Current IR(Max.)[mA] | 0.01 |
VR @ Reverse Current [V] | 400 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 6.6x10 (t=2.3) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RR601BM4SFH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
RR601BM4SFH ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rectifier, Dual, 6A, 400V, To-252 | Newark Electronics |
RECTIFIER, DUAL, 6A, 400V, TO-252 | element14 |
Diode Standard Recovery Rectifier 400V 6A 3-Pin SC-63 T/R | Avnet America |
Where can I find additional details, specifications and documents for a RR601BM4SFHTL?
Additional datasheets, footprints and schematics for RR601BM4SFHTL are listed on our Part Details page. You can also find images and similar parts to RR601BM4SFHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR601BM4SFHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR601BM4SFHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR601BM4SFHTL fall under?
The RR601BM4SFHTL is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RR601BM4SFHTL when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR601BM4SFHTL you can contact the distributor directly for product support, shipping queries etc.
Is the RR601BM4SFHTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RR601BM4SFHTL have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RR601BM4SFHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR601BM4SFHTL often in real-time on the comparison pages.
What if I can't find stock of RR601BM4SFHTL?
You can fill out our help required form which you can use to request a quote for RR601BM4SFHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.