Status: | Unknown |
---|---|
Series: | RR255 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 700mA |
Diode Configuration | Single |
Forward Voltage VF Max | 980mV |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | RR255 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Standard Recovery |
Forward Voltage | 980mV |
Junction Temperature Tj Max | 150°C |
Termination Type | Surface Mount Device |
DIODE, STANDARD, 0.7A, 400V | element14 |
Diode 400V 0.7A 2-Pin PMDU T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RR255M-400TR?
Additional datasheets, footprints and schematics for RR255M-400TR are listed on our Part Details page. You can also find images and similar parts to RR255M-400TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR255M-400TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR255M-400TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR255M-400TR fall under?
The RR255M-400TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RR255M-400TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR255M-400TR you can contact the distributor directly for product support, shipping queries etc.
Is the RR255M-400TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR255M-400TR have stock available?
Authorised distributors including element14, Farnell and Avnet Silica have stock available or on a lead time for RR255M-400TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR255M-400TR often in real-time on the comparison pages.
What if I can't find stock of RR255M-400TR?
You can fill out our help required form which you can use to request a quote for RR255M-400TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.