RR1LAM6STFTR Semiconductors - Discretes by Rohm

RECTIFIER AUTO SINGLE 750V SOD128

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.07


Distributor Starting From Stock
Logo for CoreStaff CoreStaff US$0.10
5,490
Buy Now
Logo for Newark Electronics Newark Electronics US$0.16
-
Buy Now
Logo for Future Electronics Future Electronics US$0.07
-
Buy Now
Logo for Avnet America Avnet America US$0.16
-
Buy Now
Logo for element14 element14 US$0.18
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Repetitive Reverse Voltage Vrrm Max 750V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1.1V
Reverse Recovery Time trr Max -
Forward Surge Current Ifsm Max 30A
Operating Temperature Max 150°C
Diode Case Style SOD-128
No. of Pins 2Pins
Product Range -
Automotive Qualification Standard AEC-Q101
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Rectifier, Auto, Single, 750V, Sod128 | Newark Electronics
Diode Standard 600 V 1A Surface Mount PMDT | Future Electronics
Rectifier 1A 2-Pin SOD-128 T/R | Avnet America
RECTIFIER, AUTO, SINGLE, 750V, SOD128 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RR1LAM6STFTR?

Additional datasheets, footprints and schematics for RR1LAM6STFTR are listed on our Part Details page. You can also find images and similar parts to RR1LAM6STFTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RR1LAM6STFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR1LAM6STFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RR1LAM6STFTR fall under?

The RR1LAM6STFTR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to RR1LAM6STFTR when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RR1LAM6STFTR you can contact the distributor directly for product support, shipping queries etc.

Is the RR1LAM6STFTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RR1LAM6STFTR have stock available?

Authorised distributors including CoreStaff, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for RR1LAM6STFTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RR1LAM6STFTR often in real-time on the comparison pages.

What if I can't find stock of RR1LAM6STFTR?

You can fill out our help required form which you can use to request a quote for RR1LAM6STFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay