Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Low on -resistance. |
Built-in G-S Protection Diode. |
Small Surface Mount Package(TSMT6). |
Pb-free lead plating; RoHS compliant |
Package Code | SOT-457T |
---|---|
JEITA Package | SC-95 |
Applications | Switching, Motor |
Number of terminal | 6 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 4.5 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.035 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.021 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.035 |
Total gate charge Qg[nC] | 8.4 |
Power Dissipation (PD)[W] | 1.25 |
Drive Voltage[V] | 4.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
RQ6E045BN Data Sheet |
Characteristics Data |
---|
ESD Data |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans MOSFET N-CH 30V ±4.5A 6-Pin SOT-457T Embossed Tape and Reel | Avnet America |
Mosfet, N-Ch, 30V, 4.5A, Tsmt-6 | Newark Electronics |
30V, 4.5A, 35MOHM, N-CHANNEL, TSMT6 | Future Electronics |
MOSFET, N-CH, 30V, 4.5A, TSMT-6 | element14 |
Where can I find additional details, specifications and documents for a RQ6E045BNTCR?
Additional datasheets, footprints and schematics for RQ6E045BNTCR are listed on our Part Details page. You can also find images and similar parts to RQ6E045BNTCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ6E045BNTCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ6E045BNTCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ6E045BNTCR fall under?
The RQ6E045BNTCR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ6E045BNTCR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ6E045BNTCR you can contact the distributor directly for product support, shipping queries etc.
Is the RQ6E045BNTCR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ6E045BNTCR have stock available?
Authorised distributors including CoreStaff, Avnet America, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for RQ6E045BNTCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ6E045BNTCR often in real-time on the comparison pages.
What if I can't find stock of RQ6E045BNTCR?
You can fill out our help required form which you can use to request a quote for RQ6E045BNTCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.