Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
4,570
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
2,838
in stock
|
Buy Now | |
element14
from US$0.33
|
2,740
in stock
|
Buy Now | |
Farnell
from US$0.28
|
2,740
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
-
|
Buy Now | |
Newark Electronics
from US$0.35
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now |
Low on - resistance. |
Small Surface Mount Package (HSMT8). |
Pb-free lead plating; RoHS compliant. |
Package Code | HSMT8 (3.3x3.3) |
---|---|
Applications | Power Supply |
Number of terminal | 8 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 60 |
Drain Current ID[A] | 13 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.061 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.043 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.061 |
Total gate charge Qg[nC] | 2.8 |
Power Dissipation (PD)[W] | 14.8 |
Drive Voltage[V] | 4.5 |
Mounting Style | Surface mount |
Bare Die Part Number | Available: K4880 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 3.3x3.3 (t=0.8) |
Data Sheet |
---|
RQ3L050GN Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
MOSFET, N-CH, 60V, 12A, HSMT-8 | element14 |
Trans MOSFET N-CH 60V ±13A 8-Pin HSMT Emboss T/R | Avnet America |
N-Ch 60V 61mOhm 13A | Rutronik |
Power MOSFET N-Channel 60V 12A HSMT8 | RS |
Mosfet, N-Ch, 60V, 12A, Hsmt-8 | Newark Electronics |
MOSFET Nch 60V 12A Si MOSFET | Future Electronics |
Where can I find additional details, specifications and documents for a RQ3L050GNTB?
Additional datasheets, footprints and schematics for RQ3L050GNTB are listed on our Part Details page. You can also find images and similar parts to RQ3L050GNTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ3L050GNTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ3L050GNTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ3L050GNTB fall under?
The RQ3L050GNTB is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ3L050GNTB when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ3L050GNTB you can contact the distributor directly for product support, shipping queries etc.
Is the RQ3L050GNTB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ3L050GNTB have stock available?
Authorised distributors including Chip One Stop, CoreStaff, element14, Farnell and Avnet America have stock available or on a lead time for RQ3L050GNTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ3L050GNTB often in real-time on the comparison pages.
What if I can't find stock of RQ3L050GNTB?
You can fill out our help required form which you can use to request a quote for RQ3L050GNTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.