Prices starting from US$0.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.29 |
4,592
|
Buy Now | |
CoreStaff | US$0.28 |
24,000
|
Buy Now | |
Chip One Stop | US$0.24 |
8,410
|
Buy Now | |
Newark Electronics | US$0.33 |
4,592
|
Buy Now | |
element14 | US$0.29 |
4,592
|
Buy Now | |
Rutronik | US$0.35 |
-
|
Buy Now | |
Future Electronics | US$0.28 |
-
|
Buy Now | |
Avnet America | US$0.25 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Low on - resistance. |
High Power Small Mold Package (HSMT8). |
Pb-free lead plating ; RoHS compliant |
Halogen Free |
Package Code | HSMT8 (3.3x3.3) |
---|---|
Applications | Switching |
Number of terminal | 8 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -30 |
Drain Current ID[A] | -39 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.0087 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.0061 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.0087 |
Total gate charge Qg[nC] | 33 |
Power Dissipation (PD)[W] | 20 |
Drive Voltage[V] | -4.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 3.3x3.3 (t=0.8) |
Data Sheet |
---|
RQ3E120AT Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, P-Ch, -30V, -39A, Hsmt | Newark Electronics |
MOSFET, P-CH, -30V, -39A, HSMT | element14 |
P-CH 30V 39A 6,1mOhm HSMT8 | Rutronik |
RQ3E120AT Series -30 V -39 A 8 mOhm Surface Mount Power Mosfet - HSMT-8 | Future Electronics |
Trans MOSFET P-CH 30V ±12A 8-Pin HSMT Embossed Tape and Reel | Avnet America |
Where can I find additional details, specifications and documents for a RQ3E120ATTB?
Additional datasheets, footprints and schematics for RQ3E120ATTB are listed on our Part Details page. You can also find images and similar parts to RQ3E120ATTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ3E120ATTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ3E120ATTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ3E120ATTB fall under?
The RQ3E120ATTB is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ3E120ATTB when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ3E120ATTB you can contact the distributor directly for product support, shipping queries etc.
Is the RQ3E120ATTB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ3E120ATTB have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RQ3E120ATTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ3E120ATTB often in real-time on the comparison pages.
What if I can't find stock of RQ3E120ATTB?
You can fill out our help required form which you can use to request a quote for RQ3E120ATTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.