Prices starting from US$0.85
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | Yellow |
Marker Dimensions | 19.05mm x 48.26mm |
I.D. Max | - |
I.D. Min | 19.05mm |
Shrink Ratio | 3 |
Rps-1K-6-250/2.0-4 |Raychem Te Connectivity RPS-1K-6-250/2.0-4 | Newark Electronics |
Wire Labels&Markers RPS-1K-6-250/2.0-4 | Rapid Electronics |
HEAT SHRINK MARKER, 19.05MM, YELLOW | Farnell |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Raychem | RS Americas |
Where can I find additional details, specifications and documents for a RPS-1K-6-250/2.0-4?
Additional datasheets, footprints and schematics for RPS-1K-6-250/2.0-4 are listed on our Part Details page. You can also find images and similar parts to RPS-1K-6-250/2.0-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPS-1K-6-250/2.0-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPS-1K-6-250/2.0-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPS-1K-6-250/2.0-4 fall under?
The RPS-1K-6-250/2.0-4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RPS-1K-6-250/2.0-4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPS-1K-6-250/2.0-4 you can contact the distributor directly for product support, shipping queries etc.
Is the RPS-1K-6-250/2.0-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPS-1K-6-250/2.0-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for RPS-1K-6-250/2.0-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPS-1K-6-250/2.0-4 often in real-time on the comparison pages.
What if I can't find stock of RPS-1K-6-250/2.0-4?
You can fill out our help required form which you can use to request a quote for RPS-1K-6-250/2.0-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.