Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
5,750
in stock
|
Buy Now | |
WireMasters
from US$0.53
|
11,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
7,250
in stock
|
Buy Now | |
Heilind Electronics
from US$0.99
|
5,062
in stock
|
Buy Now | |
Powell Electronics
from US$1.12
|
4,250
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
3,500
in stock
|
Buy Now | |
TE Store
from US$2.45
|
2,370
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.99
|
1,181
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
-
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
element14
from US$233.10
|
-
|
Buy Now | |
Farnell
from US$190.59
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | - |
I.D. Max | 12.7mm |
I.D. Min | 4.22mm |
Shrink Ratio | 3 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Heat Shrink |
Approval Bodies | CSA UL |
Background Colour | White |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 12.7mm |
Cable Diameter Min | 4.22mm |
Colour | White |
External Length / Height | 50.8mm |
Flammability Rating | UL224/VW1 |
For Use With | AM6310-Dot Matrix T312M T208M Thermal Transfer Printers |
Fully Shrunk Diameter | 4.2mm |
I.D. Max Recovered | 4.2mm |
I.D. Supplied | 12.7mm |
Internal Diameter | 12.7mm |
Length Imperial | 2" |
Material | Polyolefin |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Shrink Tubing / Boot Colour | White |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Type | Heat |
Tensile Strength (psi) | 1200psi |
Total Length - Metric | 50.8mm |
Unshrunk Diameter | 12.7mm |
Identification Product | WireMasters |
Wire Labels&Markers RPS-10-2/2.0-9 | Rapid Electronics |
Wht heatshrink TR6 sleeve,12.7mm | RS |
8296870003 | Heilind Electronics |
RPS-10-2/2.0-9 | TTI Europe |
RPS-10-2/2.0-9 Printable Tubing Type: Ladder Printable Tubing Grade: Commercial Shrink Ratio: 3: 1 Primary Product Color: White Markers per Sleeve: 1 Ladder Commercial 3: 1 White | Rps Commercial Grade Sleeve | Part Number: RPS-10-2/2.0-9 | Internal Number: 8296870003 | Alias Number: 1-1196479-8 | TE Connectivity | TE Store |
Rps-10-2/2.0-9 |Raychem Te Connectivity RPS-10-2/2.0-9 | Newark Electronics |
HEATSHRINK RPS-10-2/2.0-9 | Avnet America |
3:1 marker sleeve, commercial grade, 1/2in ladder format, WH, 250pcs pks | TE Connectivity RPS-10-2/2.0-9 | RS Americas |
HEATSHRINK, SLEEVE, 12.7MM, WHT, BX250 | element14 |
Where can I find additional details, specifications and documents for a RPS-10-2/2.0-9?
Additional datasheets, footprints and schematics for RPS-10-2/2.0-9 are listed on our Part Details page. You can also find images and similar parts to RPS-10-2/2.0-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPS-10-2/2.0-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPS-10-2/2.0-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPS-10-2/2.0-9 fall under?
The RPS-10-2/2.0-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RPS-10-2/2.0-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPS-10-2/2.0-9 you can contact the distributor directly for product support, shipping queries etc.
Is the RPS-10-2/2.0-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPS-10-2/2.0-9 have stock available?
Authorised distributors including WireMasters, Rapid Electronics, RS, Heilind Electronics and Powell Electronics have stock available or on a lead time for RPS-10-2/2.0-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPS-10-2/2.0-9 often in real-time on the comparison pages.
What if I can't find stock of RPS-10-2/2.0-9?
You can fill out our help required form which you can use to request a quote for RPS-10-2/2.0-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.