Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
No. of Bits | 32bit |
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A53 |
Silicon Core Number | BCM2837 |
Kit Contents | RPi Compute Module 3 & IO Board Camera & Display Adaptor Board FFC & USB Cables Jumper Wires |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Raspberry Pi Kit, Compute Module 3 | Newark Electronics |
RASPBERRY PI, COMPUTE MODULE 3 | element14 |
Where can I find additional details, specifications and documents for a RPI-COMPUTE3-KIT?
Additional datasheets, footprints and schematics for RPI-COMPUTE3-KIT are listed on our Part Details page. You can also find images and similar parts to RPI-COMPUTE3-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPI-COMPUTE3-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPI-COMPUTE3-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPI-COMPUTE3-KIT fall under?
The RPI-COMPUTE3-KIT is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Development Kits - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to RPI-COMPUTE3-KIT when available in the Embedded Development Kits - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPI-COMPUTE3-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the RPI-COMPUTE3-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPI-COMPUTE3-KIT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RPI-COMPUTE3-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPI-COMPUTE3-KIT often in real-time on the comparison pages.
What if I can't find stock of RPI-COMPUTE3-KIT?
You can fill out our help required form which you can use to request a quote for RPI-COMPUTE3-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.