Status: | Unknown |
---|---|
Series: | RPII/2 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | RPII/2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel Oxide |
Coil Resistance | 1.1kohm |
Approvals & Standards | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Category | IP67 |
Coil Current | 21.8mA |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 8A |
Contact Current DC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 43.2V |
DC Coil Power | 500mW |
External Depth | 25.5mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.6mm |
Nom Operating Power | 500mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 8ms |
Relay Type | Power - General Purpose |
Release Time | 2ms |
POWER RELAY 24V 8A 2CO THT | TTI Europe |
Relay, Rpii/2 Series, Power - General Purpose, Non Latching, Dpdt, 24 Vdc, 8 A Rohs Compliant: Yes |Schrack Te Connectivity RP821024 | Newark Electronics |
Power/Signal Relay 2 Form C DPDT Momentary | Rapid Electronics |
RP821024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 500 mW Coil Resistance: 1100 Ω Coil Voltage Rating: 24 VDC Standard Monostable, DC 500 mW 1100 Ω | Power Relay | Part Number: RP821024 | Internal Number: 1393845-5 | TE Connectivity | TE Store |
DPDT PCB power relay,8A 24Vdc coil | RS |
Electromechanical Relay DPDT 14A 24VDC 1.1KOhm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a RP821024?
Additional datasheets, footprints and schematics for RP821024 are listed on our Part Details page. You can also find images and similar parts to RP821024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP821024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP821024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP821024 fall under?
The RP821024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RP821024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP821024 you can contact the distributor directly for product support, shipping queries etc.
Is the RP821024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP821024 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, TE Store and RS have stock available or on a lead time for RP821024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP821024 often in real-time on the comparison pages.
What if I can't find stock of RP821024?
You can fill out our help required form which you can use to request a quote for RP821024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.