Status: | Unknown |
---|---|
Series: | RPII/2 Series |
RoHS: | Unknown |
Prices starting from US$7.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.31
|
3,601
in stock
|
Buy Now | |
TE Store
from US$21.85
|
9,923
in stock
|
Buy Now | |
TTI Europe
from US$7.25
|
3,720
in stock
|
Buy Now | |
Newark Electronics
from US$10.19
|
1,795
in stock
|
Buy Now | |
Farnell
from US$8.03
|
1,795
in stock
|
Buy Now | |
Avnet America
from US$8.32
|
-
|
Buy Now | |
RS Americas
from US$10.14
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 8A |
Product Range | RPII/2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 270ohm |
Approvals & Standards | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | KEMA-KEUR SEV VDE |
Approval Category | UL Recognised |
Coil Current | 21.8mA |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 8A |
Contact Current DC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 21.6V |
DC Coil Power | 500mW |
Dielectric Voltage Coil to Contact | 4kV |
Dielectric Voltage Contact to Contact | 2.5kV |
External Depth | 25.5mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.6mm |
IP / NEMA Rating | IP67 |
No. of Pins | 8Pins |
Nom Operating Power | 500mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 8ms |
RP821012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 500 mW Coil Resistance: 270 Ω Coil Voltage Rating: 12 VDC Standard Monostable, DC 500 mW 270 Ω | Power Relay | Part Number: RP821012 | Internal Number: 1393845-4 | TE Connectivity | TE Store |
POWER RELAY 12V 8A 2CO THT | TTI Europe |
DPDT PCB power relay,8A 12Vdc coil | RS |
General Purpose Relay, Rpii/2 Series, Power, Non Latching, Dpdt, 12 Vdc, 8 A Rohs Compliant: Yes |Schrack Te Connectivity RP821012 | Newark Electronics |
RELAY, DPDT, 250VAC, 8A | Farnell |
RP821012 | Avnet America |
RELAY GEN PURPOSE DPDT 8A 12V | TE Connectivity RP821012 | RS Americas |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RP821012?
Additional datasheets, footprints and schematics for RP821012 are listed on our Part Details page. You can also find images and similar parts to RP821012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP821012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP821012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP821012 fall under?
The RP821012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RP821012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP821012 you can contact the distributor directly for product support, shipping queries etc.
Is the RP821012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP821012 have stock available?
Authorised distributors including TE Store, TTI Europe, RS, Newark Electronics and Farnell have stock available or on a lead time for RP821012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP821012 often in real-time on the comparison pages.
What if I can't find stock of RP821012?
You can fill out our help required form which you can use to request a quote for RP821012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.