Status: | Unknown |
---|---|
Series: | RPII/2 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | RPII/2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 1.1kohm |
Approvals & Standards | - |
Coil Current | 21.8mA |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
External Depth | 25.5mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.6mm |
Nom Operating Power | 500mW |
Relay Type | Power - General Purpose |
Rp820024 |Potter&brumfield Te Connectivity RP820024 | Newark Electronics |
RELAY, DPDT, 250VAC, 8A | element14 |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RP820024?
Additional datasheets, footprints and schematics for RP820024 are listed on our Part Details page. You can also find images and similar parts to RP820024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP820024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP820024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP820024 fall under?
The RP820024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RP820024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP820024 you can contact the distributor directly for product support, shipping queries etc.
Is the RP820024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP820024 have stock available?
Authorised distributors including Newark Electronics, element14 and Relay Specialties have stock available or on a lead time for RP820024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP820024 often in real-time on the comparison pages.
What if I can't find stock of RP820024?
You can fill out our help required form which you can use to request a quote for RP820024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.