Status: | Unknown |
---|---|
Series: | RPII/1 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 240VAC |
Contact Current | 8A |
Product Range | RPII/1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 0.1ohm |
Approvals & Standards | UL |
SVHC | No SVHC (12-Jan-2017) |
General Purpose Relays RP818730 | Rapid Electronics |
Rp818730 |Potter&brumfield Te Connectivity RP818730 | Newark Electronics |
Power PCB Relay RP II/1 | Avnet America |
Shrack, SPDT PCB power relay,12A 230Vac coil | TE Connectivity RP818730 | RS Americas |
Where can I find additional details, specifications and documents for a RP818730?
Additional datasheets, footprints and schematics for RP818730 are listed on our Part Details page. You can also find images and similar parts to RP818730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP818730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP818730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP818730 fall under?
The RP818730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RP818730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP818730 you can contact the distributor directly for product support, shipping queries etc.
Is the RP818730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP818730 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for RP818730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP818730 often in real-time on the comparison pages.
What if I can't find stock of RP818730?
You can fill out our help required form which you can use to request a quote for RP818730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.