Status: | Unknown |
---|---|
Series: | RPII/1 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 12A |
Product Range | RPII/1 Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 270ohm |
Approvals & Standards | - |
Approval Bodies | CSA SEV UL VDE |
Approval Category | IP67 |
Coil Current | 44.4mA |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 12A |
Contact Current DC Max | 12A |
Contact Current Max | 12A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 21.6V |
DC Coil Power | 500mW |
External Depth | 25.5mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.6mm |
Nom Operating Power | 500mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 8ms |
Relay Type | Power - General Purpose |
Release Time | 2ms |
SPDT PCB power relay,12A 12Vdc coil | RS |
RELAY, SPDT, 250VAC, 12A | Farnell |
Rp818012 Rohs Compliant: Yes |Schrack Te Connectivity RP818012 | Newark Electronics |
Where can I find additional details, specifications and documents for a RP818012.?
Additional datasheets, footprints and schematics for RP818012. are listed on our Part Details page. You can also find images and similar parts to RP818012. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP818012. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP818012. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP818012. fall under?
The RP818012. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RP818012. when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP818012. you can contact the distributor directly for product support, shipping queries etc.
Is the RP818012. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP818012. have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for RP818012..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP818012. often in real-time on the comparison pages.
What if I can't find stock of RP818012.?
You can fill out our help required form which you can use to request a quote for RP818012. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.