Status: | Unknown |
---|---|
Series: | RPII/1 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | RPII/1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 1.1kohm |
Approvals & Standards | UL |
SVHC | No SVHC (12-Jan-2017) |
Rp810024 |Potter&brumfield Te Connectivity RP810024 | Newark Electronics |
Where can I find additional details, specifications and documents for a RP810024?
Additional datasheets, footprints and schematics for RP810024 are listed on our Part Details page. You can also find images and similar parts to RP810024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP810024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP810024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP810024 fall under?
The RP810024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RP810024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP810024 you can contact the distributor directly for product support, shipping queries etc.
Is the RP810024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP810024 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for RP810024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP810024 often in real-time on the comparison pages.
What if I can't find stock of RP810024?
You can fill out our help required form which you can use to request a quote for RP810024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.