RP78601 Switches, Relays & Solenoids by TE Connectivity

SOCKET PCB 3.5MM FOOTPRINT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.09

Distributor Stock
Logo for Farnell
Farnell
from US$1.09
No stock
Buy Now
Logo for element14
element14
from US$1.85
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Socket Mounting Through Hole
Socket Terminals Quick Connect
No. of Pins 5Pins
Current Rating 12A
Voltage Rating 400VAC
Product Range -
SVHC No SVHC (15-Jan-2018)
Accessory Type Socket
External Depth 9mm
External Length / Height 31mm
External Width 12.7mm
For Use With RT / RP / SR2M Industrial Power Relays
Operating Temperature Max 70°C
Operating Temperature Min -40°C

Alternative Descriptions

SOCKET, PCB, 3.5MM FOOTPRINT | Farnell
Socket, Pcb, 5, 12A, 240Vac | Newark Electronics
Conn Relay Socket SKT 5 POS Solder ST Thru-Hole | Avnet America
TYCO SCHRACK SOCKET | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RP78601?

Additional datasheets, footprints and schematics for RP78601 are listed on our Part Details page. You can also find images and similar parts to RP78601 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RP78601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP78601 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RP78601 fall under?

The RP78601 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to RP78601 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RP78601 you can contact the distributor directly for product support, shipping queries etc.

Is the RP78601 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RP78601 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Relay Specialties have stock available or on a lead time for RP78601.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RP78601 often in real-time on the comparison pages.

What if I can't find stock of RP78601?

You can fill out our help required form which you can use to request a quote for RP78601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay