Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spacer Type | Round |
---|---|
Spacer Material | PVC (Polyvinylchloride) |
Outer Diameter | 6.35mm |
Inner Diameter | 3.734mm |
Overall Length | 12.7mm |
Product Range | - |
Body Diameter | 0.25" |
Body Length | 12.7mm |
Spacer, Round Pvc 0.25Inx12.7Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a RP6-500?
Additional datasheets, footprints and schematics for RP6-500 are listed on our Part Details page. You can also find images and similar parts to RP6-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP6-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP6-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP6-500 fall under?
The RP6-500 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to RP6-500 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP6-500 you can contact the distributor directly for product support, shipping queries etc.
Is the RP6-500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP6-500 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for RP6-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP6-500 often in real-time on the comparison pages.
What if I can't find stock of RP6-500?
You can fill out our help required form which you can use to request a quote for RP6-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.