RP420012. Switches, Relays & Solenoids by TE Connectivity

RELAY DPDT 250VAC 8A

Status: Unknown
Series: RPII/2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.73

Distributor Stock
Logo for Farnell
Farnell
from US$3.73
No stock
Buy Now
Logo for element14
element14
from US$4.48
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration DPDT
Coil Voltage 12VDC
Contact Current 8A
Product Range RPII/2 Series
Relay Mounting Through Hole
Coil Type -
Contact Voltage VAC 250VAC
Relay Terminals Solder
Contact Voltage VDC -
Contact Material Silver Cadmium Oxide
Coil Resistance 270ohm
Approvals & Standards -
Approval Bodies CSA SEV UL VDE
Approval Category IP67
Coil Current 44.4mA
Coil Voltage VDC Nom 12V
Contact Current AC Max 8A
Contact Current DC Max 8A
Contact Current Max 8A
Contact Voltage AC Max 250V
Contact Voltage AC Nom 250V
Contact Voltage DC Max 21.6V
DC Coil Power 500mW
External Depth 25.5mm
External Height 29mm
External Length / Height 29mm
External Width 12.6mm
Nom Operating Power 500mW
Operating Temperature Max 70°C
Operating Temperature Min -40°C
Operating Time 8ms
Relay Type Power
Release Time 2ms

Alternative Descriptions

RELAY, DPDT, 250VAC, 8A | Farnell
TYCO SCHRACK RELAY | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RP420012.?

Additional datasheets, footprints and schematics for RP420012. are listed on our Part Details page. You can also find images and similar parts to RP420012. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RP420012. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP420012. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RP420012. fall under?

The RP420012. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to RP420012. when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RP420012. you can contact the distributor directly for product support, shipping queries etc.

Is the RP420012. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RP420012. have stock available?

Authorised distributors including element14, Farnell and Relay Specialties have stock available or on a lead time for RP420012..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RP420012. often in real-time on the comparison pages.

What if I can't find stock of RP420012.?

You can fill out our help required form which you can use to request a quote for RP420012. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay