Status: | Unknown |
---|---|
Series: | RPII/1 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 12A |
Product Range | RPII/1 Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 1.1kohm |
Approvals & Standards | - |
Approval Bodies | CSA SEV UL VDE |
Approval Category | IP67 |
Coil Current | 21.8mA |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 12A |
Contact Current DC Max | 12A |
Contact Current Max | 12A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 43.2V |
DC Coil Power | 500mW |
External Depth | 25.5mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.6mm |
Nom Operating Power | 500mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 8ms |
Relay Type | Power |
Release Time | 2ms |
RELAY, SPDT, 250VAC, 12A | Farnell |
Relay, Spdt, 250Vac, 8A | Newark Electronics |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RP418024.?
Additional datasheets, footprints and schematics for RP418024. are listed on our Part Details page. You can also find images and similar parts to RP418024. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP418024. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP418024. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP418024. fall under?
The RP418024. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RP418024. when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP418024. you can contact the distributor directly for product support, shipping queries etc.
Is the RP418024. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP418024. have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for RP418024..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP418024. often in real-time on the comparison pages.
What if I can't find stock of RP418024.?
You can fill out our help required form which you can use to request a quote for RP418024. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.