Status: | Unknown |
---|---|
Series: | RP3SL Series |
RoHS: | Unknown |
Prices starting from US$4.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.46
|
40
in stock
|
Buy Now | |
TTI Europe
from US$4.04
|
16,800
in stock
|
Buy Now | |
Rapid Electronics
from US$6.28
|
9,030
in stock
|
Buy Now | |
Newark Electronics
from US$9.10
|
235
in stock
|
Buy Now | |
Chip One Stop
from US$9.08
|
149
in stock
|
Buy Now | |
RS Americas
from US$10.07
|
73
in stock
|
Buy Now | |
Avnet America
from US$7.19
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | RP3SL Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 1.1kohm |
Approvals & Standards | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 16A |
Contact Current DC Max | 16A |
Contact Current Max | 16A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 24V |
Control Voltage AC Max | 400VAC |
DC Coil Power | 500mW |
Dielectric Voltage Coil to Contact | 4000VAC |
Dielectric Voltage Contact to Contact | 2000VAC |
External Depth | 25.5mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.6mm |
Inrush Current Max | 120A (20ms) |
Must Actuate Voltage | 18V |
Must Release Voltage | 2.4V |
Nom Operating Power | 524mW |
Operating Temperature Max | 70°C |
Operating Time | 8ms |
POWER RELAY 24V 16A 1NO THT | TTI Europe |
General Purpose Relays RP3SL024 RELAY RP-SERIES | Rapid Electronics |
Power Relay, Spst, 16A, 250Vac, Th | Newark Electronics |
SPST-NO PCB Mount Relay Through Hole, 24V DC, 16A, RP Series | TE Connectivity RP3SL024 | RS Americas |
SPNO PCB power relay,16A 24Vdc coil | RS |
General Purpose Relay SPST-NO 400VAC 24VDC Through Hole Box/Tube | Avnet America |
Where can I find additional details, specifications and documents for a RP3SL024?
Additional datasheets, footprints and schematics for RP3SL024 are listed on our Part Details page. You can also find images and similar parts to RP3SL024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP3SL024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP3SL024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP3SL024 fall under?
The RP3SL024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RP3SL024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP3SL024 you can contact the distributor directly for product support, shipping queries etc.
Is the RP3SL024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP3SL024 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and RS Americas have stock available or on a lead time for RP3SL024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP3SL024 often in real-time on the comparison pages.
What if I can't find stock of RP3SL024?
You can fill out our help required form which you can use to request a quote for RP3SL024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.