Status: | Unknown |
---|---|
Series: | RP3SL Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 16A |
Product Range | RP3SL Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 54ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
POWER RELAY | TTI Europe |
General Purpose Relays SPST-NO 16A 5VDC | Rapid Electronics |
Rp3Sl005 |Potter&brumfield Te Connectivity RP3SL005 | Newark Electronics |
RP3SL005 | Avnet America |
Shrack, Relay, high load, PCB, SPST,16A,5Vdc coil, 1393230-7 | TE Connectivity RP3SL005 | RS Americas |
Where can I find additional details, specifications and documents for a RP3SL005?
Additional datasheets, footprints and schematics for RP3SL005 are listed on our Part Details page. You can also find images and similar parts to RP3SL005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP3SL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP3SL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP3SL005 fall under?
The RP3SL005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RP3SL005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP3SL005 you can contact the distributor directly for product support, shipping queries etc.
Is the RP3SL005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP3SL005 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for RP3SL005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP3SL005 often in real-time on the comparison pages.
What if I can't find stock of RP3SL005?
You can fill out our help required form which you can use to request a quote for RP3SL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.