Status: | Unknown |
---|---|
Series: | RPII/1 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | RPII/1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel Oxide |
Coil Resistance | 270ohm |
Approvals & Standards | - |
SVHC | No SVHC (12-Jan-2017) |
Nom Operating Power | 500mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Relay Type | Power - General Purpose |
Power/Signal Relay SPST Momentary | Rapid Electronics |
Rp330012 |Potter&brumfield Te Connectivity RP330012 | Newark Electronics |
RELAY, SPST-NO, 250VAC, 16A | Farnell |
Where can I find additional details, specifications and documents for a RP330012?
Additional datasheets, footprints and schematics for RP330012 are listed on our Part Details page. You can also find images and similar parts to RP330012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP330012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP330012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP330012 fall under?
The RP330012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RP330012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP330012 you can contact the distributor directly for product support, shipping queries etc.
Is the RP330012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP330012 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for RP330012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP330012 often in real-time on the comparison pages.
What if I can't find stock of RP330012?
You can fill out our help required form which you can use to request a quote for RP330012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.