Status: | Unknown |
---|---|
Series: | RPII/1 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | RPII/1 Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel Oxide |
Coil Resistance | 1.1kohm |
Approvals & Standards | - |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
External Depth | 12.6mm |
External Height | 25.5mm |
External Width | 29mm |
Nom Operating Power | 500mW |
Relay Type | Power |
Crimper-F-Insert-Thin Leg |Schrack Te Connectivity RP310024 | Newark Electronics |
RELAY, SPDT, 250VAC, 16A | Farnell |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RP310024.?
Additional datasheets, footprints and schematics for RP310024. are listed on our Part Details page. You can also find images and similar parts to RP310024. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP310024. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP310024. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP310024. fall under?
The RP310024. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RP310024. when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP310024. you can contact the distributor directly for product support, shipping queries etc.
Is the RP310024. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP310024. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for RP310024..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP310024. often in real-time on the comparison pages.
What if I can't find stock of RP310024.?
You can fill out our help required form which you can use to request a quote for RP310024. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.