Status: | Unknown |
---|---|
Series: | RPII/1 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | RPII/1 Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 270ohm |
Approvals & Standards | - |
Approval Bodies | CSA NL SEV UL VDE |
Approval Category | IP67 |
Coil Current | 44.4mA |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 16A |
Contact Current DC Max | 16A |
Contact Current Max | 16A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 21.6V |
DC Coil Power | 500mW |
External Depth | 25.5mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.6mm |
Nom Operating Power | 500mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 8ms |
Relay Type | Power - General Purpose |
Release Time | 2ms |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RP310012.?
Additional datasheets, footprints and schematics for RP310012. are listed on our Part Details page. You can also find images and similar parts to RP310012. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP310012. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP310012. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP310012. fall under?
The RP310012. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RP310012. when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP310012. you can contact the distributor directly for product support, shipping queries etc.
Is the RP310012. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP310012. have stock available?
Authorised distributors including Farnell and Relay Specialties have stock available or on a lead time for RP310012..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP310012. often in real-time on the comparison pages.
What if I can't find stock of RP310012.?
You can fill out our help required form which you can use to request a quote for RP310012. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.