Status: | Unknown |
---|---|
Series: | RP Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
300
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
21,300
in stock
|
Buy Now | |
TE Store
from US$0.83
|
3,940
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
2,074
in stock
|
Buy Now | |
element14
from US$0.53
|
2,074
in stock
|
Buy Now | |
Farnell
from US$0.37
|
2,074
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now |
Product Range | RP Series |
---|---|
Relay Clip Type | Retaining |
For Use With | TE RP RT & SR2M Series Industrial Relays |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Retaining Clip |
METAL RETAINING CLIP RP | TTI Europe |
RP28500-RETAINING CLIP Body Material: Stainless Steel Relay Accessory Type: Metal Retaining Clip Accessory Stainless Steel Metal Retaining Clip | Relay Accessories & Socket & Clip | Part Number: RP28500 | Internal Number: 1-1393161-9 | TE Connectivity | TE Store |
Retaining Clip, 25.5Mm, Miniature Relay Rohs Compliant: Yes |Schrack Te Connectivity RP28500 | Newark Electronics |
RETAINING CLIP, 25.5MM, MINIATURE RELAY | element14 |
RP28500,METAL RETAINING CLIP | RS |
Connector Accessories Relay Socket Metal Retaining Clip | Avnet America |
Shrack, RP28500,METAL RETAINING CLIP, 1-1393161-9 | TE Connectivity RP28500 | RS Americas |
Where can I find additional details, specifications and documents for a RP28500?
Additional datasheets, footprints and schematics for RP28500 are listed on our Part Details page. You can also find images and similar parts to RP28500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP28500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP28500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP28500 fall under?
The RP28500 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RP28500 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP28500 you can contact the distributor directly for product support, shipping queries etc.
Is the RP28500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP28500 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for RP28500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP28500 often in real-time on the comparison pages.
What if I can't find stock of RP28500?
You can fill out our help required form which you can use to request a quote for RP28500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.