Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Tubing / Boot Colour | Black |
---|---|
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 4 |
I.D. Supplied - Metric | 25.4mm |
I.D. Recovered Max - Metric | 7mm |
Length - Metric | 121.92m |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
HEAT SHRINKABLE TUBING, FLEXIBLE, THIN SINGLE, 4:1 | RS Americas |
RP-4800-NO.1-0-SP | TTI Europe |
Heat Shrink, 25.4Mm, Black, 1.2M | Newark Electronics |
Where can I find additional details, specifications and documents for a RP-4800-NO.1-0-SP?
Additional datasheets, footprints and schematics for RP-4800-NO.1-0-SP are listed on our Part Details page. You can also find images and similar parts to RP-4800-NO.1-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP-4800-NO.1-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP-4800-NO.1-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP-4800-NO.1-0-SP fall under?
The RP-4800-NO.1-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RP-4800-NO.1-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP-4800-NO.1-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the RP-4800-NO.1-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP-4800-NO.1-0-SP have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe, Farnell and Newark Electronics have stock available or on a lead time for RP-4800-NO.1-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP-4800-NO.1-0-SP often in real-time on the comparison pages.
What if I can't find stock of RP-4800-NO.1-0-SP?
You can fill out our help required form which you can use to request a quote for RP-4800-NO.1-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.