Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | M24LR16E-R |
Kit Application Type | Interface |
Application Sub Type | RFID Tag |
Kit Contents | Evaluation Board for M24LR16E-R |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Robot Reference Antenna Board |
Features | 20mm x 40mm Inductive Antenna |
For Use With | STEVAL-IPR002V1 Evaluation Board |
Evaluation Board For The M24LR16E-R Dual Interface EEPROM | Avnet America |
Where can I find additional details, specifications and documents for a ROBOT-M24LR16E-A?
Additional datasheets, footprints and schematics for ROBOT-M24LR16E-A are listed on our Part Details page. You can also find images and similar parts to ROBOT-M24LR16E-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ROBOT-M24LR16E-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ROBOT-M24LR16E-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ROBOT-M24LR16E-A fall under?
The ROBOT-M24LR16E-A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ROBOT-M24LR16E-A when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ROBOT-M24LR16E-A you can contact the distributor directly for product support, shipping queries etc.
Is the ROBOT-M24LR16E-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ROBOT-M24LR16E-A have stock available?
Authorised distributors including element14 and Avnet America have stock available or on a lead time for ROBOT-M24LR16E-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ROBOT-M24LR16E-A often in real-time on the comparison pages.
What if I can't find stock of ROBOT-M24LR16E-A?
You can fill out our help required form which you can use to request a quote for ROBOT-M24LR16E-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.