Status: | Unknown |
---|---|
Series: | RO11 Series |
RoHS: | Unknown |
Track Resistance | 5kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 400mW |
Resistance Tolerance | ± 10% |
Product Range | RO11 Series |
Potentiometer Mounting | Servo |
Shaft Diameter | 3.175mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 16.6mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Tranducer, Rotative, 5K, 0.1% Rohs Compliant: Yes |Vishay RO116SF1D502 | Newark Electronics |
TRANDUCER, ROTATIVE, 5K, 0.1% | element14 |
Rotational Type Position Sensors 50G Shock Servo Mount | Avnet America |
Where can I find additional details, specifications and documents for a RO116SF1D502?
Additional datasheets, footprints and schematics for RO116SF1D502 are listed on our Part Details page. You can also find images and similar parts to RO116SF1D502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RO116SF1D502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RO116SF1D502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RO116SF1D502 fall under?
The RO116SF1D502 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RO116SF1D502 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RO116SF1D502 you can contact the distributor directly for product support, shipping queries etc.
Is the RO116SF1D502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RO116SF1D502 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RO116SF1D502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RO116SF1D502 often in real-time on the comparison pages.
What if I can't find stock of RO116SF1D502?
You can fill out our help required form which you can use to request a quote for RO116SF1D502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.