RO116SF1D103 Resistors by Vishay Intertechnology

TRANDUCER ROTATIVE 10K 0.1%

Status: Unknown
Series: RO11 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$272.37

Distributor Stock
Logo for Newark
Newark
from US$993.80
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$272.37
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 10kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 400mW
Resistance Tolerance ± 10%
Product Range RO11 Series
Potentiometer Mounting Servo
Shaft Diameter 3.175mm
No. of Gangs 1
Adjustment Type Rotary
Shaft Length 16.6mm
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Rot 116 S F 1 D 103 E1 /Box |Vishay RO116SF1D103 | Newark Electronics
ROT116 Series Precision Rotative Transducer Plastic Film Conductor 1 Cup 10K Ohm 10% Servo Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RO116SF1D103?

Additional datasheets, footprints and schematics for RO116SF1D103 are listed on our Part Details page. You can also find images and similar parts to RO116SF1D103 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RO116SF1D103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RO116SF1D103 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RO116SF1D103 fall under?

The RO116SF1D103 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to RO116SF1D103 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RO116SF1D103 you can contact the distributor directly for product support, shipping queries etc.

Is the RO116SF1D103 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RO116SF1D103 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for RO116SF1D103.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RO116SF1D103 often in real-time on the comparison pages.

What if I can't find stock of RO116SF1D103?

You can fill out our help required form which you can use to request a quote for RO116SF1D103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay