Status: | Unknown |
---|---|
Series: | RNYD Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 1.5mm² |
Product Range | RNYD Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | RNYD Series |
RoHS: | Compliant |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Product Range | RNYD Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
RoHS Compliant | Yes |
Terminal, Ring, 4.3Mm Diameter, Crimp, Blue | Newark Electronics |
CRIMP TERMINAL, RING, BLUE, PK100 | element14 |
Where can I find additional details, specifications and documents for a RNYDS2-4?
Additional datasheets, footprints and schematics for RNYDS2-4 are listed on our Part Details page. You can also find images and similar parts to RNYDS2-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNYDS2-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNYDS2-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNYDS2-4 fall under?
The RNYDS2-4 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to RNYDS2-4 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNYDS2-4 you can contact the distributor directly for product support, shipping queries etc.
Is the RNYDS2-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNYDS2-4 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RNYDS2-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNYDS2-4 often in real-time on the comparison pages.
What if I can't find stock of RNYDS2-4?
You can fill out our help required form which you can use to request a quote for RNYDS2-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.